Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
33,326
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
33,326
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
33,326
in stock
|
Buy Now | |
TE Store
from US$0.64
|
7,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
269
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
269
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Retention Within Housing | Without |
Mating Post Length | 7.49mm, .295in |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Connector Length | 15.24mm, .6in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 2.54mm |
Connector Height | 2.54mm, .1in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Natural |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
FLAT HEADER 5P Straight Post tin | Rapid Electronics |
TE Connectivity - AMP PCB Conn 05P MTA100 HDR ASSY SQ STR | Distrelec |
CONN, HEADER, 5POS, 1ROW, 2.54MM, TH | Farnell |
05P MTA100 HDR ASSY SQ STR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 640452-5 | Internal Number: 640452-5 | TE Connectivity | TE Store |
05P Mta100 Hdr Assy Sq Str Rohs Compliant: Yes |Amp Te Connectivity 640452-5 | Newark Electronics |
Conn Unshrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet America |
MTA-100 5 Position Through Hole Single Row Vertical Wire-to-Board Pin Header | Future Electronics |
HEADER ASSEMBLY, MTA-100, 5 POSITION, SQUARE, STRAIGHT | TE Connectivity 640452-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Current Rating | 4A |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 640452-5?
Additional datasheets, footprints and schematics for 640452-5 are listed on our Part Details page. You can also find images and similar parts to 640452-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640452-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640452-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640452-5 fall under?
The 640452-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 640452-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640452-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640452-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640452-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 640452-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640452-5 often in real-time on the comparison pages.
What if I can't find stock of 640452-5?
You can fill out our help required form which you can use to request a quote for 640452-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.