Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
4,328
in stock
|
Buy Now | |
TE Store
from US$0.31
|
24,421
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,328
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
4,328
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
4,328
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
1,140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
380
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Panel Gasket | No |
Number of Rows | 1 |
Number of Cavities | 5 |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
端子のタイプ | Female |
Contact Layout | In-line |
幅 | 7.75mm |
Length | .5in, 12.7mm |
Wire Size | 24AWG, .2mm² |
Height | .52in, 13.21mm |
Width | .305in |
Operating Voltage | 250VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 2.54mm, .1in |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
Contact Retention | With |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Insertion Force | Standard |
Connector System | Wire-to-Board |
Shape | Rectangular |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Sealable | No |
Housing Type | Receptacle Housing |
Product Style | Assembly |
Wire/Cable Type | Stranded |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P MTA100 CONN ASSY F/T 24AWG Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644563-5 | Internal Number: 3-644563-5 | 05P MTA100 CONN ASSY F/T 24AWG Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644563-5 | TE Store |
Feed Thru W/Tab 5P White Tin 24 Awg Rohs Compliant: Yes |Amp Te Connectivity 3-644563-5 | Newark Electronics |
FEED THRU W/TAB 5P white tin 24 AWG | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 05P MTA100 ASSY 24AWG | Distrelec |
Conn IDC Connector F 5 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector Assembly 5 Position MTA100 F/T 24AWG MTA-100 Series | TE Connectivity 3-644563-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-644563-5?
Additional datasheets, footprints and schematics for 3-644563-5 are listed on our Part Details page. You can also find images and similar parts to 3-644563-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644563-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644563-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644563-5 fall under?
The 3-644563-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644563-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644563-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644563-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644563-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-644563-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644563-5 often in real-time on the comparison pages.
What if I can't find stock of 3-644563-5?
You can fill out our help required form which you can use to request a quote for 3-644563-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.