Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42934-1423,
651-1088-01 |
Prices starting from US$0.0495
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
52,690
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
97,709
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
61,926
in stock
|
Buy Now | |
TE Store
from US$0.08
|
51,388
in stock
|
Buy Now | |
element14
from US$0.13
|
46,588
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
26,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.0495
|
26,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
19,095
in stock
|
Buy Now | |
Sager
from US$0.06
|
14,854
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
11,859
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
10,321
in stock
|
Buy Now | |
Farnell
from US$0.08
|
9,778
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
8,275
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
7,800
in stock
|
Buy Now | |
RS
from US$0.12
|
6,410
in stock
|
Buy Now | |
Conrad
from US$0.15
|
4,596
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
734
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
379
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
68,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Power Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Retention | Without |
Contact Underplating Material | Nickel |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Height | 10.79mm, .425in |
Mating Post Length | 10.16mm, .4in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | .312in, 7.92mm |
Operating Voltage | 600VAC |
Housing Material | Polyester |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Friction Lock |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1000 |
Packaging Method | Package |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn Partial Shrouded Header 2 POS 3.96mm Solder ST Through Hole | Avnet America |
02P MTA156 HDR ASSY FL/STR SN | Heilind Electronics |
MTA-156 Series 2 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
02P MTA156 HDR ASSY FL/STR SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 640445-2 | Internal Number: 640445-2 | Alias Number: 2-42934-1423 | 3.96 mm | TE Connectivity | TE Store |
HEADER, VERTICAL, 0.156", 2WAY | element14 |
Wire-Board Connector Header 2 Position, 3.96Mm | Newark Electronics |
FRCTN LK HDR STR 2P Square post tin | Rapid Electronics |
Headers & Wire Housings FRCTN LK HDR STR 2P Square post tin | Sager |
Connector MTA-156 Male 2 Copper Alloy 7 600 0.156 in. Polyester White | TE Connectivity 640445-2 | RS Americas |
02P MTA156 HDR STR FL SN | TTI Europe |
2 way friction lock header,3.96mm pitch | RS |
Content: 1 pc(s) | Conrad |
Socket | Transfer Multisort Elektronik |
TE Connectivity Pin header straight, 2Contacts, Male | Distrelec |
Header Assembly, 600V, 7A, Male, 2-Pos., 3.96 mm Pitch, White, Polyester | Carlton-Bates |
02P MTA156 HDR ASSY FL-STR SN | Power and Signal Group |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 5A |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 640445-2?
Additional datasheets, footprints and schematics for 640445-2 are listed on our Part Details page. You can also find images and similar parts to 640445-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640445-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640445-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640445-2 fall under?
The 640445-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640445-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640445-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640445-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640445-2 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Future Electronics, TE Store and element14 have stock available or on a lead time for 640445-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640445-2 often in real-time on the comparison pages.
What if I can't find stock of 640445-2?
You can fill out our help required form which you can use to request a quote for 640445-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.