Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 14 |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Base Material | Brass, Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 1.46in |
Connector Height | 13.94mm, .549in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Ears |
Panel Mount Feature | Without |
Polarization | With |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown., Pin headers in 10-position size have only slot for dual polarization, located as shown. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 18 |
Connector System | Board-to-Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Latch Type | Short |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 6364106-2?
Additional datasheets, footprints and schematics for 6364106-2 are listed on our Part Details page. You can also find images and similar parts to 6364106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6364106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6364106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6364106-2 fall under?
The 6364106-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6364106-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6364106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6364106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6364106-2 have stock available?
There is no stock from authorised distributors for 6364106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6364106-2 often in real-time on the comparison pages.
What if I can't find stock of 6364106-2?
You can fill out our help required form which you can use to request a quote for 6364106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.