1-1658528-2 PCB Connectors by TE Connectivity

636-1430LF=FEM SKT BLADE POL 1

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Farnell
Farnell
from US$1.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.06
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 14
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Mating Area Plating Material Gold
Row-to-Row Spacing .1in, 2.54mm
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Mating Alignment Type Polarization
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Without
Circuit Application Signal
Wire/Cable Type Ribbon Cable
Connector System Wire-to-Board
製品タイプ Connector
Connector & Housing Type Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

636-1430Lf=Fem Skt Blade Pol 15M |Amp Te Connectivity 1-1658528-2 | Newark Electronics
Conn IDC Connector F 14 POS 2.54mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1658528-2?

Additional datasheets, footprints and schematics for 1-1658528-2 are listed on our Part Details page. You can also find images and similar parts to 1-1658528-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1658528-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658528-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1658528-2 fall under?

The 1-1658528-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1658528-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658528-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1658528-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1658528-2 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1-1658528-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1658528-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1658528-2?

You can fill out our help required form which you can use to request a quote for 1-1658528-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay