Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-1431HD |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
7,908
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
7,908
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
7,908
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
7,908
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
4,362
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
1,454
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
TE Store
from US$1.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Thermoplastic |
Number of Positions | 14 |
Product Length | 22.45mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Quantity | 50 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers&wire Housings Str Rel 14P |Buchanan Te Connectivity 5-1437020-1 | Newark Electronics |
Headers&Wire Housings STR REL 14P | Rapid Electronics |
TE Connectivity 609-1431HD FSKT IDC S 14 SR Connector Ac | Distrelec |
609-1431HDFSKT IDC S 14 SR | Heilind Electronics |
Connector Accessories 14 POS IDC Connector Female Strain Relief Straight Thermoplastic Blue | Avnet America |
609-1431HD=FSKT IDC S 14 SR, Ribbon Connector Accessories | TE Connectivity 5-1437020-1 | RS Americas |
Special Order: 609-1431HD=FSKT IDC S 14 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 14 Strain Relief Cover Blue Glass-Filled Thermoplastic 14 | Female Socket Connectors: Strain Relief | Part Number: 5-1437020-1 | Internal Number: 5-1437020-1 | Alias Number: 609-1431HD | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1437020-1?
Additional datasheets, footprints and schematics for 5-1437020-1 are listed on our Part Details page. You can also find images and similar parts to 5-1437020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437020-1 fall under?
The 5-1437020-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5-1437020-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437020-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 5-1437020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437020-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1437020-1?
You can fill out our help required form which you can use to request a quote for 5-1437020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.