Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
63
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
13,825
in stock
|
Buy Now | |
Powell Electronics
from US$1.76
|
5,460
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
4,841
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
4,841
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
4,841
in stock
|
Buy Now | |
Farnell
from US$1.83
|
3,875
in stock
|
Buy Now | |
TE Store
from US$2.34
|
1,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
796
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
45
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 14 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn IDC Connector RCP 14 POS 2.54mm IDT RA Cable Mount | Avnet America |
Headers&Wire Housings 14 POS RECPT 30AU | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 622-1430LF FEM SOCKT | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
622-1430LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 14 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658527-5 | Internal Number: 1658527-5 | TE Connectivity | TE Store |
Connector, Rcpt, 14Pos, 2Row, 2.54Mm | Newark Electronics |
IDC Connector 14 POS 2.54mm | RS |
Alcoswitch, Connector, rectangular, Socket,14 pos, Ribbon cable, female socket | TE Connectivity 1658527-5 | RS Americas |
622-1430LF FEM SOCKT | Future Electronics |
IDC CONN, RCPT, 14POS, 2ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Material | Beryllium Copper |
Where can I find additional details, specifications and documents for a 1658527-5?
Additional datasheets, footprints and schematics for 1658527-5 are listed on our Part Details page. You can also find images and similar parts to 1658527-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658527-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658527-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658527-5 fall under?
The 1658527-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658527-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658527-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658527-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658527-5 have stock available?
Authorised distributors including Avnet America, Powell Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658527-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658527-5 often in real-time on the comparison pages.
What if I can't find stock of 1658527-5?
You can fill out our help required form which you can use to request a quote for 1658527-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.