Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-6-1393090-9,
CE0535-000, 6-1393090-9 |
Prices starting from US$13.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.87
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$16.52
|
254
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
254
in stock
|
Buy Now | |
Farnell
from US$17.93
|
204
in stock
|
Buy Now | |
Avnet America
from US$13.75
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 80g, 2.824oz |
---|---|
Contact Number of Poles | 2 |
Contact Material | AgNi90/10 |
Terminal Type | Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 10A |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 2.244in, 57mm |
Product Length | 1.402in, 35.6mm |
Insulation Clearance Between Contact & Coil | 2.8mm, .11in |
Product Width | 1.398in, 35.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms, 2500V |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Breaking Current | 10A |
Actuating System | AC |
Coil Voltage Rating | 24VAC |
Coil Power Rating AC | 2.26VA, 1.95VA |
Contact Voltage Rating | 240VAC |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B, LED |
Coil Resistance | 86Ω |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Making Current | 20A |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 50°C, 122°F |
Operating Temperature Range | -40 – 50°C |
General Purpose Relays MT228024 | Rapid Electronics |
TE Connectivity Power/Signal Relay 2 Form C DPDT Moment | Distrelec |
POWER RELAY, DPDT, 10A, 24VAC, SOCKET | Farnell |
General Purpose Multimode Electromechanical Relay DPDT 10A 24VAC 86Ohm Socket | Avnet America |
General Purpose Relays Mt228024 |Schrack Te Connectivity 6-1393090-9 | Newark Electronics |
General Purpose Relays DPDT 10A 24VAC POWER MULTIMODE RELAY | Sager |
Electromechanical Relay DPDT 20A 24VAC 86Ohm Socket | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1393090-9?
Additional datasheets, footprints and schematics for 6-1393090-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393090-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393090-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393090-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393090-9 fall under?
The 6-1393090-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393090-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393090-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393090-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393090-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 6-1393090-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393090-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393090-9?
You can fill out our help required form which you can use to request a quote for 6-1393090-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.