Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Retention Within Housing | With |
---|---|
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Current Rating (Max) | 32.48A |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Orientation | Straight |
Barrel Type | Open Barrel |
Mating Pin Diameter | .156in, 3.96mm |
Accepts Wire Insulation Diameter Range | .125in, 3.18mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Caps |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Auto Mnl .156 Pin L/P |Amp Te Connectivity 61251-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity AUTO MNL .156 PIN L/P Pin & Socket Conne | Distrelec |
AUTO MNL .156 PIN L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61251-1?
Additional datasheets, footprints and schematics for 61251-1 are listed on our Part Details page. You can also find images and similar parts to 61251-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61251-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61251-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61251-1 fall under?
The 61251-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61251-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61251-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61251-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61251-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 61251-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61251-1 often in real-time on the comparison pages.
What if I can't find stock of 61251-1?
You can fill out our help required form which you can use to request a quote for 61251-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.