Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.70
|
145
in stock
|
Buy Now | |
Powell Electronics
from US$0.83
|
6,480
in stock
|
Buy Now | |
TE Store
from US$0.78
|
6,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
145
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
145
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Layout | Inline |
Contact Retention | Without |
Length | 1.22in |
Width | .43in |
Height | 1.84in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 9.91mm, .39in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P .156 MNL CAP FREE-HANGING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 9.91 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 794117-1 | Internal Number: 794117-1 | 9.91 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 04P .156 CAP F/H | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P .156 MNL CAP FREE-HANGING | Distrelec |
04P .156 MNL CAP FREE-HANGING | Heilind Electronics |
Pin & Socket Connectors 04P .156 Cap F/H |Amp Te Connectivity 794117-1 | Newark Electronics |
Conn Housing RCP 4 POS 9.91mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 794117-1?
Additional datasheets, footprints and schematics for 794117-1 are listed on our Part Details page. You can also find images and similar parts to 794117-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794117-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794117-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794117-1 fall under?
The 794117-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794117-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794117-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794117-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794117-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 794117-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794117-1 often in real-time on the comparison pages.
What if I can't find stock of 794117-1?
You can fill out our help required form which you can use to request a quote for 794117-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.