Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.10
|
No stock
|
Buy Now | |
TE Store
from US$1.61
|
7,175
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
427
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
142
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 1.46in |
Length | 1.22in |
Width | .43in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .39in, 9.91mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P .156 MNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 9.91 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 794413-1 | Internal Number: 794413-1 | 9.91 mm | TE Connectivity | TE Store |
03P .156 MNL CAP HSG | Heilind Electronics |
03P .156 Mnl Cap Hsg |Amp Te Connectivity 794413-1 | Newark Electronics |
Conn Housing RCP 3 POS 9.91mm Crimp ST | Avnet America |
Housing 3 Position .156 MNL CAP HSG Commercial MATE-N-LOK Series | TE Connectivity 794413-1 | RS Americas |
Where can I find additional details, specifications and documents for a 794413-1?
Additional datasheets, footprints and schematics for 794413-1 are listed on our Part Details page. You can also find images and similar parts to 794413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794413-1 fall under?
The 794413-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794413-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794413-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 794413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794413-1 often in real-time on the comparison pages.
What if I can't find stock of 794413-1?
You can fill out our help required form which you can use to request a quote for 794413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.