Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.11
|
7
in stock
|
Buy Now | |
TE Store
from US$0.97
|
3,172
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Length | 1.22in |
Width | .3in |
Height | 1.85in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .39in, 9.91mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P .156 MNL CAP PANEL MOUNT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 4 Centerline (Pitch): 9.91 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 794118-1 | Internal Number: 794118-1 | 9.91 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 4Pos, 9.91Mm | Newark Electronics |
04P .156 MNL CAP PANEL MOUNT | Heilind Electronics |
Mate-N-Lok 2 Position 9.91 mm Pitch Panel Mount Receptacle Housing | Future Electronics |
Conn Housing RCP 4 POS 9.91mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 794118-1?
Additional datasheets, footprints and schematics for 794118-1 are listed on our Part Details page. You can also find images and similar parts to 794118-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794118-1 fall under?
The 794118-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794118-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794118-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794118-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794118-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 794118-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794118-1 often in real-time on the comparison pages.
What if I can't find stock of 794118-1?
You can fill out our help required form which you can use to request a quote for 794118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.