Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.19
|
No stock
|
Buy Now | |
RS Americas
from US$15.58
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$11.43
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$449.00
|
9
in stock
|
Buy Now | |
element14
from US$465.04
|
9
in stock
|
Buy Now | |
Avnet America
from US$9.66
|
-
|
Buy Now | |
Farnell
from US$485.12
|
-
|
Buy Now |
Temperature Max | 850°F |
---|---|
Temperature Min | 350°F |
Output Power | 600W |
Supply Voltage VAC | 240VAC |
Body Material | Cast Iron Crucible |
Heat Temperature Max | 850°F |
RoHS Compliant | Yes |
General Purpose Industrial Solder Pot | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 29.36mm |
---|---|
Overall Length | 123mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 39-Pcs of Flexi-Block End Stops , Flexi-Block Track , 100-Block Dispensers w/Brass Screws |
---|---|
For Use With | Flexi-Block Terminal Blocks |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 600?
Additional datasheets, footprints and schematics for 600 are listed on our Part Details page. You can also find images and similar parts to 600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600 fall under?
The 600 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to 600 when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600 you can contact the distributor directly for product support, shipping queries etc.
Is the 600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 600 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for 600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600 often in real-time on the comparison pages.
What if I can't find stock of 600?
You can fill out our help required form which you can use to request a quote for 600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.