Solder Pots
Parts from Solder Pots Category
Viewing page 1 of 2
1 to 20 of 27 parts currently displaying
GENERAL PURPOSE INDUSTRIAL SOLDER POT; Temperature Max:850°F; Temperature Min:350°F; Output Power:600W; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Product Range:-; Body Material:Cast Iron Crucible; Heat Temperature Max:850°F RoHS Compliant: Yes
SOLDER POT, MINI, 2.5 OZ; Temperature Max:850°F; Temperature Min:400°F; Output Power:100W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; External Depth:8"; External Height:6"; External Width:8"; Height:6"; Length:8" RoHS Compliant: Yes
See more parts featured in this category or return to Solder
Viewing page 1 of 2
1 to 20 of 27 parts currently displaying