Solder
Category Selection
View Parts from CategorySolder Bars
16 parts
Solder Flux
66 parts
Solder Wire
409 parts
Solder Pots
27 parts
Solder Paste
23 parts
Solder Pellets
17 parts
Parts from Solder Category
LEAD FREE SOLDER BAR; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:750g; Weight - Imperial:1.67lb; Product Range:-; Weight:25lb RoHS Compliant: Yes
EXTRUDED BAR SOLDER; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: Yes
SOLDER BAR, SN/AG/CU, 220°C, 1.67LB; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; Melting Temperature:217°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:757.499g RoHS Compliant: Yes
SOLDER BAR, 63/37 SN/PB, 217°C, 1.67LB; Solder Alloy:63, 37 Sn, Pb; Melting Temperature:183°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:757.499g RoHS Compliant: No
1 2/3 LB BAR SOLDER, SN60PB40 (ULTRAPURE), 190°C, 1.6666LB; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:190°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:1.6666lb RoHS Compliant: No
Flux; Flux Type:Water Soluble; Flux Applications:Soldering; Dispensing Method:Container; Volume:1gallon (US); Weight:-; Product Range:- RoHS Compliant: Yes
LIQUID FLUX; Flux Type:Water Soluble; Flux Applications:Wave Soldering; Dispensing Method:Bottle; Volume:1gallon (US); Weight:-; Product Range:-; Features:Neutral pH Organic RoHS Compliant: Yes