Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Mating Tab Thickness | .63mm, .025in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Typical Current Rating | 7.5A |
Mating Tab Width | .63mm, .025in |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size | 20 – 18AWG, .5 – .75mm² |
Wire Size Search | .5mm², .6mm², .75mm² |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MQS0,63 Ag tab LL unseal. 0,5-0,75 Terminal Type: Tab Mating Tab Width: .63 mm Mating Tab Width: .025 in Mating Tab Thickness: .63 mm Mating Tab Thickness: .025 in Tab .63 mm .025" | Mqs & Receptacle And Tab | Part Number: 5-963716-3 | Internal Number: 5-963716-3 | TE Connectivity | TE Store |
Mqs0,63 Ag Tab Ll Unseal. 0,5-0,75 |Te Connectivity 5-963716-3 | Newark Electronics |
AMP5-963716-3 | Avnet America |
MQS0,63 AG TAB LL UNSEAL. 0,5-0,75 | Farnell |
Where can I find additional details, specifications and documents for a 5-963716-3?
Additional datasheets, footprints and schematics for 5-963716-3 are listed on our Part Details page. You can also find images and similar parts to 5-963716-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-963716-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-963716-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-963716-3 fall under?
The 5-963716-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-963716-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-963716-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-963716-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-963716-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 5-963716-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-963716-3 often in real-time on the comparison pages.
What if I can't find stock of 5-963716-3?
You can fill out our help required form which you can use to request a quote for 5-963716-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.