Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT GF |
---|---|
Connector Code | 2 |
Color | Black |
Number of Rows | 2 |
Number of Positions | 32 |
Blank Cavity Position | 0 |
Mating Tab Width | .024in, .62mm |
Height | .791in, 20.1mm |
Length | 48.8mm, 1.92in |
Width | 28.9mm, 1.13in |
Centerline (Pitch) | .1in, 2.5mm |
Agency/Standard | LV214 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Serviceable | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | No |
Where can I find additional details, specifications and documents for a 1-2298645-2?
Additional datasheets, footprints and schematics for 1-2298645-2 are listed on our Part Details page. You can also find images and similar parts to 1-2298645-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2298645-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2298645-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2298645-2 fall under?
The 1-2298645-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2298645-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2298645-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2298645-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2298645-2 have stock available?
There is no stock from authorised distributors for 1-2298645-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2298645-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2298645-2?
You can fill out our help required form which you can use to request a quote for 1-2298645-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.