Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
140,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MQS Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Plug |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Compliant |
Product Range | MQS Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 0.5AWG |
Wire Size AWG Max | 0.75AWG |
RoHS Compliant | Yes |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Micro Quadlock System Crimp Pin Conn, Male, Crimp, Tin Plating 0.5 to 0.75 mmsq | TE Connectivity 963716-1 | RS Americas |
Contact, Crimp, Pin, 20-18Awg, Crimp | Newark Electronics |
MQS PIN CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 963716-1?
Additional datasheets, footprints and schematics for 963716-1 are listed on our Part Details page. You can also find images and similar parts to 963716-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963716-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963716-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963716-1 fall under?
The 963716-1 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 963716-1 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963716-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963716-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963716-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 963716-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963716-1 often in real-time on the comparison pages.
What if I can't find stock of 963716-1?
You can fill out our help required form which you can use to request a quote for 963716-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.