Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | B |
---|---|
Color | Natural |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .025in, .63mm |
Length | .401in, 10.2mm |
Height | .263in, 6.7mm |
Width | 1.04in, 26.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 7000 |
Packaging Method | Carton |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
Automotive Connectors Mqs Stift-Geh 2P |Amp Te Connectivity 2-968699-1 | Newark Electronics |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-968699-1?
Additional datasheets, footprints and schematics for 2-968699-1 are listed on our Part Details page. You can also find images and similar parts to 2-968699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-968699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-968699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-968699-1 fall under?
The 2-968699-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-968699-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-968699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-968699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-968699-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2-968699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-968699-1 often in real-time on the comparison pages.
What if I can't find stock of 2-968699-1?
You can fill out our help required form which you can use to request a quote for 2-968699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.