Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$378.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$484.68
|
No stock
|
Buy Now | |
TE Store
from US$481.40
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$481.20
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$449.63
|
5
in stock
|
Buy Now | |
RS Americas
from US$443.53
|
5
in stock
|
Buy Now | |
element14
from US$428.52
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$481.20
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$667.97
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$587.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$577.58
|
2
in stock
|
Buy Now | |
Farnell
from US$445.66
|
2
in stock
|
Buy Now | |
Future Electronics
from US$410.80
|
-
|
Buy Now | |
Avnet America
from US$378.54
|
-
|
Buy Now | |
Boersig
from US$542.85
|
-
|
Buy Now | |
TTI Europe
from US$405.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
PRO-CRIMPER II TOOL W/DIE SET Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58517-3 | Internal Number: 58517-3 | TE Connectivity | TE Store |
PRO-CRIMPER II TOOL W/DIE SET | Heilind Electronics |
Hand Crimp Tool, 36-22Awg | Newark Electronics |
Crimper, Ratchet, 26-22 AWG, CST 100 II Contacts, 58517-4 Die, PRO-CRIMPER III | TE Connectivity 58517-3 | RS Americas |
Crimpers/Crimping Tools PRO CRIMP TOOL W.DIE SET | Rapid Electronics |
TE Connectivity PRO-CRIMPER III Hand Tool w Die Set and | Distrelec |
HAND CRIMP TOOL, 26-22AWG | Farnell |
Crimper,Ratchet,26-22AWG,CST100,Contacts | RS |
PRO-CRIMPER III Hand Tool w/ Die Set and Hand Tool Frame | Future Electronics |
Hand Tool Assembly And Die Assembly | Avnet America |
Where can I find additional details, specifications and documents for a 58517-3?
Additional datasheets, footprints and schematics for 58517-3 are listed on our Part Details page. You can also find images and similar parts to 58517-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58517-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58517-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58517-3 fall under?
The 58517-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58517-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58517-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 58517-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58517-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 58517-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58517-3 often in real-time on the comparison pages.
What if I can't find stock of 58517-3?
You can fill out our help required form which you can use to request a quote for 58517-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.