Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
49,033
in stock
|
Buy Now | |
TE Store
from US$0.08
|
28,768
in stock
|
Buy Now | |
TTI Europe
from US$0.0375
|
23,300
in stock
|
Buy Now | |
element14
from US$0.05
|
17,400
in stock
|
Buy Now | |
Farnell
from US$0.0486
|
17,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
14,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
12,262
in stock
|
Buy Now | |
Future Electronics
from US$0.0392
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
8,172
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,976
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,858
in stock
|
Buy Now | |
Sager
from US$0.0450
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.0420
|
-
|
Buy Now | |
Boersig
from US$0.0409
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 1.01 – 2.99µm, 39.76 – 117.72µin |
---|---|
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 4A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .13 – .33mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Not for use in housing Part No. 770602. |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
LOOSE PC CONTACT TIN PLATED Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 1445336-1 | Internal Number: 1445336-1 | TE Connectivity | TE Store |
REC CONTACT L/P SN AWG26-22 | TTI Europe |
CONTACT, CRIMP, MTA, 26-22AWG | element14 |
Headers&Wire Housings TIN CONTACT 26-22AWG | Rapid Electronics |
1 Position 26-22 AWG Crimp Straight Cable Mount Loose Piece Connector Contact | Future Electronics |
CST-100 II PCB Connector Contact Female Crimp Tin Plating 22 - 26 AWG | TE Connectivity 1445336-1 | RS Americas |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
TE Connectivity Crimp Terminal, Socket, Tin, 4A, 26 ... 22AWG | Distrelec |
Crimp contact 22-26 awg CST-100 II | RS |
Headers & Wire Housings TIN CONTACT 26-22AWG | Sager |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA Series |
RoHS: | Unknown |
Product Range | MTA Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | CST-100 II Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.65mm |
Cable Diameter Min | 0.89mm |
Contact Size | 22 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 1445336-1?
Additional datasheets, footprints and schematics for 1445336-1 are listed on our Part Details page. You can also find images and similar parts to 1445336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445336-1 fall under?
The 1445336-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1445336-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445336-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, element14 and Farnell have stock available or on a lead time for 1445336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445336-1 often in real-time on the comparison pages.
What if I can't find stock of 1445336-1?
You can fill out our help required form which you can use to request a quote for 1445336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.