Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1375819-1 |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0313
|
5,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0194
|
1,248,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0325
|
1,185,639
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0325
|
197,606
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
173,148
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0274
|
154,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0280
|
154,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0203
|
143,000
in stock
|
Buy Now | |
element14
from US$0.0280
|
132,000
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
132,000
in stock
|
Buy Now | |
Farnell
from US$0.0220
|
132,000
in stock
|
Buy Now | |
Sager
from US$0.0253
|
60,500
in stock
|
Buy Now | |
Boersig
from US$0.0201
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.0217
|
33,000
in stock
|
Buy Now | |
RS Americas
from US$0.0450
|
24,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
242,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0148
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 39.76 – 117.72µin, 1.01 – 2.99µm |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .13 – .33mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 5500 |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CST-100 II CONT. AWG26-22 TIN | TTI Europe |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Headers&Wire Housings 0.1 CONTACT Reel of 5500 | Rapid Electronics |
CST-100 II 1 Position 26-22 AWG Crimp Straight Cable Mount Connector Contact | Future Electronics |
CONTACT, CRIMP, SOCKET, 26-22AWG, REEL | element14 |
TE Connectivity - AMP Wire-to-Board CST-100 II CONTACT TIN PLT | Distrelec |
Headers & Wire Housings 0.1 CONTACT Reel of 5500 | Sager |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CST-100 II PCB Connector Contact Female Crimp Tin Plating 22 - 26 AWG | TE Connectivity 1375819-1 | RS Americas |
Crimp contact 22-26 awg CST-100 II | RS |
Status: | Unknown |
---|---|
Series: | CST-100 Series |
RoHS: | Unknown |
Product Range | CST-100 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | CST-100 II Housings |
Where can I find additional details, specifications and documents for a 1375819-1?
Additional datasheets, footprints and schematics for 1375819-1 are listed on our Part Details page. You can also find images and similar parts to 1375819-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375819-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375819-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375819-1 fall under?
The 1375819-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1375819-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375819-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375819-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375819-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1375819-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375819-1 often in real-time on the comparison pages.
What if I can't find stock of 1375819-1?
You can fill out our help required form which you can use to request a quote for 1375819-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.