Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1375819-3 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
9,430
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
175,709
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
35,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
16,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
16,500
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
16,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
11,000
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
14
in stock
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material Thickness | 50µin, 1.27µm |
---|---|
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material Thickness | .76µm |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Underplating Material | Nickel |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Wire Stripping Length | .125in, 3.18mm |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Gold Flash over Palladium Nickel or Gold (30) over Nickel |
Packaging Method | Reel |
Packaging Quantity | 5500 |
実装方法 | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cst-100 Ii Contact 30 Gold Plt Rohs Compliant: Yes |Amp Te Connectivity 1375819-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity CST-100 II CONTACT 30 GOLD PLT Headers & | Distrelec |
1 Position 26-22 AWG Crimp Straight Cable Mount Connector Contact | Future Electronics |
Contact crimp Rec 26-22AWG CST-100 | RS |
CST-100 II PCB Conn Contact Female Crimp Gold over Nickel Plating 22 to 26 AWG | TE Connectivity 1375819-3 | RS Americas |
Headers & Wire Housings 0.1 CONTACT 30 Au Gold Plated | Sager |
Status: | Unknown |
---|---|
Series: | CST-100 II Series |
RoHS: | Unknown |
Product Range | CST-100 II Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1375819-3?
Additional datasheets, footprints and schematics for 1375819-3 are listed on our Part Details page. You can also find images and similar parts to 1375819-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375819-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375819-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375819-3 fall under?
The 1375819-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1375819-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375819-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375819-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375819-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 1375819-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375819-3 often in real-time on the comparison pages.
What if I can't find stock of 1375819-3?
You can fill out our help required form which you can use to request a quote for 1375819-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.