Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$12.86
|
725
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.86
|
169
in stock
|
Buy Now | |
TE Store
from US$13.65
|
89
in stock
|
Buy Now | |
RS
from US$12.25
|
-
|
Buy Now | |
Avnet America
from US$10.02
|
-
|
Buy Now | |
RS Americas
from US$16.30
|
-
|
Buy Now | |
Avnet Asia
from US$9.22
|
-
|
Buy Now | |
Boersig
from US$10.75
|
-
|
Buy Now | |
Farnell
from US$23.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Shield Material | Steel |
Shell Plating Material | Tin over Copper |
Number of Positions | 15 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.83 – 8.38mm |
Housing Material | Nylon GF |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
For Use With | Size 20 Crimp Snap-in Contacts |
Comment | Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged., Receptacles accept size 20 DF socket contacts. |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KITRCPT15PHDP-20SHLD HDWRE | Heilind Electronics |
KIT,RCPT,15P,HDP-20,SHLD HDWRE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Receptacle Cable-to-Cable 15 Size 20 | D-Sub Crimp Recpt Signal 15 Posn & Socket Size 20 & Shell Size 2 | Part Number: 5787908-1 | Internal Number: 5787908-1 | TE Connectivity | TE Store |
15 POS D SUB CONNECTOR | RS |
D-Sub Housing, Rcpt, 15Pos, Size Da | Newark Electronics |
Conn Housing RCP 15 POS Crimp ST Cable Mount Bulk | Avnet America |
Kit, Rcpt,15P, Hdp-20,Shld Hdwre | TE Connectivity 5787908-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5787908-1?
Additional datasheets, footprints and schematics for 5787908-1 are listed on our Part Details page. You can also find images and similar parts to 5787908-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787908-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787908-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787908-1 fall under?
The 5787908-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787908-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787908-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787908-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787908-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Newark Electronics have stock available or on a lead time for 5787908-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787908-1 often in real-time on the comparison pages.
What if I can't find stock of 5787908-1?
You can fill out our help required form which you can use to request a quote for 5787908-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.