Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.55
|
2
in stock
|
Buy Now | |
TE Store
from US$7.24
|
1,097
in stock
|
Buy Now | |
Newark Electronics
from US$8.18
|
1,082
in stock
|
Buy Now | |
element14
from US$7.86
|
1,082
in stock
|
Buy Now | |
Farnell
from US$6.25
|
1,082
in stock
|
Buy Now | |
TTI Europe
from US$5.73
|
1,032
in stock
|
Buy Now | |
Avnet America
from US$5.20
|
839
in stock
|
Buy Now | |
Chip One Stop
from US$5.86
|
184
in stock
|
Buy Now | |
Heilind Electronics
from US$6.48
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.48
|
14
in stock
|
Buy Now | |
Future Electronics
from US$5.97
|
-
|
Buy Now | |
RS Americas
from US$7.54
|
-
|
Buy Now | |
Avnet Asia
from US$5.98
|
-
|
Buy Now | |
Boersig
from US$5.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .012in |
---|---|
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Post Plating Material | Tin over Nickel |
PCB Mount Orientation | Right Angle |
Number of Positions | 68 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | Without |
Mating Alignment | Without |
Boardlock Plating Material | Tin over Nickel |
Mounting Hole Diameter | .109in |
Boardlock Material | Copper Alloy |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 8 |
Connector Style | Receptacle |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounding Indents | Without |
Sealable | No |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Connector System | Cable-to-Board |
Profile | Standard |
Shielded | Yes |
Product Type | Connector |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
68 50SR R/A RCPT ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 68 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787170-7 | Internal Number: 5787170-7 | TE Connectivity | TE Store |
Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant: Yes |Amp Te Connectivity 5787170-7 | Newark Electronics |
RECEPTACLE, SCSI, R/A, 68W | element14 |
CONN,68POS,RCPT,RTANG | TTI Europe |
Conn SCSI RCP 68 POS 2.54mm Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America |
68 50SR R/A RCPT ASSYRDSN L/F | Heilind Electronics |
AMPLIMITE .050 d-sub PCB socket, 68 way | RS |
68 Position 1.27 mm Pitch Right Angle Receptacle Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Socket, 68Pos, RTAng, III Series, Solder | TE Connectivity 5787170-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PC Board |
Connector Type | SCSI |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Terminal Plating | Tin |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5787170-7?
Additional datasheets, footprints and schematics for 5787170-7 are listed on our Part Details page. You can also find images and similar parts to 5787170-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787170-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787170-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787170-7 fall under?
The 5787170-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787170-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787170-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787170-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787170-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 5787170-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787170-7 often in real-time on the comparison pages.
What if I can't find stock of 5787170-7?
You can fill out our help required form which you can use to request a quote for 5787170-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.