Color | Black |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin over Copper |
Plug Shell Material | Steel |
Cover Material | Thermoplastic |
Ribbon Cable Centerline Spacing | .025in |
Plug Shell Plating Material | Tin-Nickel Alloy |
Number of Rows | 2 |
Number of Positions | 68 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Insulation Diameter (Max) | .91mm |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Wire Size | .05 – .09mm², 30 – 28AWG |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | Without |
Mounting Angle | None |
Panel Mount Feature | Without |
Detent | With |
PCB Mount Retention Type | None |
Circuit Application | Signal |
Comment | Receptacle connector requires backshell kit for complete assembly |
Packaging Quantity | 10 |
Packaging Method | Tube |
Rails | Without |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Cable |
Wire/Cable Type | Round Jacketed Cable |
Shielded | Yes |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover | Without |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Method | Assembled |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Scsi Connector, Plug, 68 Position, Idc/Idt | Newark Electronics |
Conn SCSI RCP 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port | Avnet America |
AMPLIMITE .050 d-sub IDC plug, 68 pin | TE Connectivity 5749210-7 | RS Americas |
Special Order: 68 50SR CABLE RCPT ASSY Connector & Housing Type: Receptacle Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Cable Receptacle 30 – 28 AWG .05 – .1 mm² | Idc D-Sub Connector | Part Number: 5749210-7 | Internal Number: 5749210-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5749210-7?
Additional datasheets, footprints and schematics for 5749210-7 are listed on our Part Details page. You can also find images and similar parts to 5749210-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749210-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749210-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749210-7 fall under?
The 5749210-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749210-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749210-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749210-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749210-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5749210-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749210-7 often in real-time on the comparison pages.
What if I can't find stock of 5749210-7?
You can fill out our help required form which you can use to request a quote for 5749210-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.