Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.59
|
78
in stock
|
Buy Now | |
TE Store
from US$10.65
|
1,348
in stock
|
Buy Now | |
Heilind Electronics
from US$9.95
|
474
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.95
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$8.38
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$11.85
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$8.63
|
113
in stock
|
Buy Now | |
element14
from US$10.92
|
78
in stock
|
Buy Now | |
RS
from US$15.93
|
27
in stock
|
Buy Now | |
RS Americas
from US$9.52
|
10
in stock
|
Buy Now | |
Avnet America
-
|
235
in stock
|
Buy Now | |
Future Electronics
from US$8.24
|
-
|
Buy Now | |
Distrelec
from US$14.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Tin over Copper |
Shell Material | Steel |
Plug Shell Material | Steel |
Cover Material | Thermoplastic |
Ribbon Cable Centerline Spacing | .025in |
Plug Shell Plating Material | Tin-Nickel Alloy |
Number of Rows | 2 |
Number of Positions | 68 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .74 – .91mm, .029 – .036in |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Insulation Diameter (Max) | .91mm |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | Without |
Mating Connector Lock Type | Latch Blocks |
Mounting Angle | None |
PCB Mount Retention Type | None |
Detent | With |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 10 |
Packaging Method | Package |
Sealable | No |
Shielded | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Rails | Without |
Connector System | Cable-to-Cable, Cable-to-Board |
Wire/Cable Type | Round Jacketed Cable |
Termination Cover Method | Unassembled |
Termination Cover | Without |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
68 50S CABLE PLUG CONN/COV KIT Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Cable Cable-to-Board Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 1.27 Mm | Part Number: 5749621-7 | Internal Number: 5749621-7 | TE Connectivity | TE Store |
5749621-7 - 68 50S Cable Plug Conn/Cov Kit |Amp Te Connectivity 5749621-7 | Newark Electronics |
D-Sub Standard Conn 68 POS CABLE PLUG CONN/COVER | Rapid Electronics |
PLUG, IDC, SCSI2, 68WAY | element14 |
.050 (SCSI) 68 w plug | RS |
Conn, D-Sub, Cable Plug, 68Pos, STR, III Series, IDC, 30-28AWG | TE Connectivity 5749621-7 | RS Americas |
Conn SCSI PL 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port | Avnet America |
AMPLIMITE Series III 68 Position Plug IDC Ribbon Connector | Future Electronics |
TE Connectivity Male Cable Connector SCSI 2 68 | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 0.91mm |
Cable Diameter Min | 0.74mm |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Connector Type | SCSI |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Black Thermoplastic |
Terminal Plating | Tin-lead |
Termination Method | IDC |
Wire Area Size Max | 0.08mm² |
Wire Area Size Min | 0.09mm² |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 30AWG |
Where can I find additional details, specifications and documents for a 5749621-7?
Additional datasheets, footprints and schematics for 5749621-7 are listed on our Part Details page. You can also find images and similar parts to 5749621-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749621-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749621-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749621-7 fall under?
The 5749621-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749621-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749621-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749621-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749621-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 5749621-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749621-7 often in real-time on the comparison pages.
What if I can't find stock of 5749621-7?
You can fill out our help required form which you can use to request a quote for 5749621-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.