Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
576105P008,
8-1194570-3 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Shrink Ratio | 4:1 |
Fluid Type | Water |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Recovered Wall Thickness (Tolerance) | 1.52mm, .06in |
Cut Length | .984in, 25mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES1000 |
Wall Type | Dual |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Shrink Temperature (Min) | 110°C |
Where can I find additional details, specifications and documents for a 576105P008?
Additional datasheets, footprints and schematics for 576105P008 are listed on our Part Details page. You can also find images and similar parts to 576105P008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 576105P008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 576105P008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 576105P008 fall under?
The 576105P008 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 576105P008 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 576105P008 you can contact the distributor directly for product support, shipping queries etc.
Is the 576105P008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 576105P008 have stock available?
There is no stock from authorised distributors for 576105P008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 576105P008 often in real-time on the comparison pages.
What if I can't find stock of 576105P008?
You can fill out our help required form which you can use to request a quote for 576105P008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.