Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1363575 |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
379
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
32,677
in stock
|
Buy Now | |
TE Store
from US$3.23
|
12,691
in stock
|
Buy Now | |
Heilind Electronics
from US$2.71
|
4,356
in stock
|
Buy Now | |
Rapid Electronics
from US$2.02
|
3,793
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
3,772
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
3,772
in stock
|
Buy Now | |
element14
from US$2.30
|
3,173
in stock
|
Buy Now | |
Farnell
from US$2.20
|
3,153
in stock
|
Buy Now | |
Sager
from US$2.70
|
1,560
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.71
|
871
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
678
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
225
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.40
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,470
in stock
|
Buy Now | |
Avnet Asia
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$2.37
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Plastic | No |
Eyelet Plating Material | Tin |
Post Size | .026in, .66mm |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Insert Material | Zinc |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.58mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Threaded Insert Plating Material | Clear Chromate |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
Mating Retention | With |
Mating Retention Type | Threaded Insert |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm, .125in |
Boardlock Material | Copper Alloy |
PCB Mount Alignment | With |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 130 |
Packaging Method | Tray |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | No |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD20 Series 9 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
09 MSFL RCPT RA 318 (IN,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5747844-4 | Internal Number: 5747844-4 | Alias Number: 1363575 | TE Connectivity | TE Store |
09 MSFL RCPT RA 318 (INFMBL) | Heilind Electronics |
D-Sub Standard Connectors RECP FRNT MTL SHL 9P | Rapid Electronics |
TE Connectivity 09 MSFL RCPT RA 318 (IN FM BL) D Subminiature Connector 9 Contact(s) Female 0.109 inch Pitch Solder Terminal %234-40 Unc Receptacle | Distrelec |
SOCKET, D, PCB, 9WAY | element14 |
Conn D-Sub PCB Socket 9Pos RTAng HD-20Series 20AWG FrontMetalShell | TE Connectivity 5747844-4 | RS Americas |
AMPLIMITE HD-20 d-sub PCB socket, 9 way | RS |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
Conn D Subminiature Receptacle 9 POS DE Shell Size 2.74mm Solder RA Through Hole | Avnet America |
D-Sub | Transfer Multisort Elektronik |
D-SUB 9 POS RECPT RA | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Case Material | Thermoplastic |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Steel |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5747844-4?
Additional datasheets, footprints and schematics for 5747844-4 are listed on our Part Details page. You can also find images and similar parts to 5747844-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747844-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747844-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747844-4 fall under?
The 5747844-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747844-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747844-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747844-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747844-4 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5747844-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747844-4 often in real-time on the comparison pages.
What if I can't find stock of 5747844-4?
You can fill out our help required form which you can use to request a quote for 5747844-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.