Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.65
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.91
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$9.90
|
-
|
Buy Now | |
Avnet America
from US$8.92
|
-
|
Buy Now | |
RS Americas
from US$10.45
|
-
|
Buy Now | |
TE Store
from US$16.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Eyelet Plating Material | Tin |
---|---|
Eyelet Material | Brass |
Post Size | .66mm, .026in |
Plastic | No |
Insert Material | Zinc |
Shell Plating Material | Tin |
Shell Material | Carbon Steel |
Preloaded | Yes |
Number of Positions | 37 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Copper Alloy |
Threaded Insert Plating Material | Clear Chromate |
Mounting Hole Diameter | .125in, 3.18mm |
Threaded Insert Material | Zinc |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Boardlock Plating Material | Tin |
Mating Connector Lock Type | Threaded Inserts, 4-40 UNC |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shielded | No |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 14.99mm, .59in |
Grounded | No |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Shell Size | 4 |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 37P RECPT W/BRDLCK | Rapid Electronics |
D SUB CONNECTORS | Farnell |
37 Msfl Rcpt Ra 590 (In,fm,bl) |Amp Te Connectivity 5747839-4 | Newark Electronics |
Conn D-Subminiature SKT 37 POS Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL797 | TE Connectivity 5747839-4 | RS Americas |
Special Order: 37 MSFL RCPT RA 590 (IN,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 5747839-4 | Internal Number: 5747839-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5747839-4?
Additional datasheets, footprints and schematics for 5747839-4 are listed on our Part Details page. You can also find images and similar parts to 5747839-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747839-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747839-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747839-4 fall under?
The 5747839-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747839-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747839-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747839-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747839-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5747839-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747839-4 often in real-time on the comparison pages.
What if I can't find stock of 5747839-4?
You can fill out our help required form which you can use to request a quote for 5747839-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.