Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plastic | No |
---|---|
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Post Size | .026in, .66mm |
Insert Material | Zinc |
Shell Material | Carbon Steel |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 140 |
Packaging Method | Tray |
Sealable | No |
Shell Size | 1 |
Footprint | 14.99mm, .59in |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Product Type | Connector |
Grounding Straps | With |
Grounded | Yes |
Connector Style | Plug |
Connector System | Board-to-Board |
Grounding Indents | With |
Profile | Standard |
Shell Type | Front Metal Shell |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 MSFL PLUG RA 590 (IN,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5745990-3 | Internal Number: 5745990-3 | TE Connectivity | TE Store |
09 Msfl Plug Ra 590 (In,fm) |Amp Te Connectivity 5745990-3 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
09 MSFL PLUG RA 590 (IN, FM), PCB D-Sub Connectors | TE Connectivity 5745990-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5745990-3?
Additional datasheets, footprints and schematics for 5745990-3 are listed on our Part Details page. You can also find images and similar parts to 5745990-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745990-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745990-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745990-3 fall under?
The 5745990-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745990-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745990-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745990-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745990-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5745990-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745990-3 often in real-time on the comparison pages.
What if I can't find stock of 5745990-3?
You can fill out our help required form which you can use to request a quote for 5745990-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.