1-747943-7

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-747943-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-747943-7
Details for TE Store
1-747943-7
KIT,RCPT,9P,HDE,SHLD ENCLSRE Connector Style:Receptacle
Buy Directly from TE Store (151 in Stock)
$8.4800 per unit
Series Information for 1-747943-7 - TE Connectivity
  • Status: Active
  • Product Code: 5849
  • Global Product Line: 248
  • GPL Description: Data and Devices

Description

KIT,RCPT,9P,HDE,SHLD ENCLSRE

Specifications

Shell Plating Material:
Tin
Shield Material:
Steel
Shell Material:
Steel
Shield Plating Material:
Tin
Color:
Black
Insert Material:
Thermoplastic
Number of Rows:
2
Pre-Assembled:
No
Number of Positions:
9
Preloaded:
Yes
Contact Current Rating (Max):
5A
Contact Underplating Material:
Nickel
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Contact Type:
Socket
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold Flash
Contact Size:
20
Cable Insulation Diameter:
4.83 – 9.53mm, .19 – .375in
Accepts Wire Insulation Diameter Range:
1.52mm, .06in
Wire Size:
.15 – .4mm², 26 – 22AWG
Accepts Cable Diameter (Max):
9.53mm, .375in
Solid Wire Size:
26 – 22AWG, .13 – .32mm²
Cable Outside Diameter:
.19 – .375in, 4.83 – 9.53mm
Centerline (Pitch):
2.77mm, .109in
Enclosure:
With
Insert Flammability Rating:
UL 94V-0
Wire Insulation Support:
With
Mating Connector Lock Type:
Jackscrews
PCB Mount Retention Type:
None
Screw & Hole Thread Size:
4-40
Mounting Angle:
Straight
Jackscrew Material:
Zinc Alloy
Mating Connector Lock:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Comment:
There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4., Maximum cable diameter after jacket and braid removed.
Packaging Method:
Package
Packaging Quantity:
1
Shell Type:
Front Metal Shell
Connector Style:
Receptacle
Grounding Indents:
Without
Connector System:
Cable-to-Cable
Product Type:
Connector
Shielded:
Yes
Grade:
Standard
Shell Size:
1
Enclosure Material:
PVC
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Discrete Wire, Round Jacketed Cable
Sealable:
No
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 205865-1, 747840-3, 747840-5, 745182-2, 58074-1, 608868-1, 543426-1, 543426-2, 749810-7, 7-747840-0, 2-745492-0, 5747840-3, 5747840-5, 1-5747871-3, 5788792-2, 5788793-2, 5205865-1, 5745182-2, 5745990-3, 5747250-3, 1740195-2, 1-1740195-2, 3-1740195-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
KIT,RCPT,9P,HDE,SHLD ENCLSRE
Avnet America
Conn D-Subminiature SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bulk
Avnet Europe
Conn D-Subminiature SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bulk
TE Store
KIT,RCPT,9P,HDE,SHLD ENCLSRE Connector Style:Receptacle;Solid Wire Size:26 – 22 AWG;Solid Wire Size:.13 – .32 mm²;Shielded:Yes;Connector System:Cable-to-Cable Receptacle 26 – 22 AWG .13 – .32 mm² | Idc D-Sub Connector | TE Connectivity

Similar Products