Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$31.32
|
-
|
Buy Now | |
Future Electronics
from US$27.86
|
-
|
Buy Now | |
Avnet America
from US$26.27
|
-
|
Buy Now | |
RS Americas
from US$36.08
|
-
|
Buy Now | |
element14
from US$29.23
|
-
|
Buy Now | |
TE Store
from US$32.75
|
-
|
Buy Now | |
Sager
from US$30.92
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Post Size | .64mm, .025in |
Shell Material | Carbon Steel |
Plastic | No |
Number of Rows | 2 |
Number of Positions | 37 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Color | Black |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | PBT GF, Nylon GF |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Screws |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 56 |
Packaging Method | Package |
Connector System | Board-to-Board |
Shielded | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 4 |
Connector Style | Plug |
Footprint | .545in, 13.84mm |
Grounded | Yes |
Grounding Straps | Without |
Shell Type | Full Metal Shell |
Grounding Indents | With |
Profile | Standard |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Conn, Plug, Dc, 37Pos, Th | Newark Electronics |
37 Position D-Sub Plug, Male Pins Connector | Future Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE HDP Series, 37 Contacts, DC, Solder | Avnet America |
37 PLUG RA/MS STD, PCB D-Sub Connectors | TE Connectivity 5745354-4 | RS Americas |
37 PLUG RA/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 4 & 2.74Mm | Part Number: 5745354-4 | Internal Number: 5745354-4 | TE Connectivity | TE Store |
D-Sub Standard Connectors 37P PLUG RA/MS STD | Sager |
D-SUB CONN, PLUG, DC, 37POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 5745354-4?
Additional datasheets, footprints and schematics for 5745354-4 are listed on our Part Details page. You can also find images and similar parts to 5745354-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745354-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745354-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745354-4 fall under?
The 5745354-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745354-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745354-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745354-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745354-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5745354-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745354-4 often in real-time on the comparison pages.
What if I can't find stock of 5745354-4?
You can fill out our help required form which you can use to request a quote for 5745354-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.