Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.97
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$13.36
|
274
in stock
|
Buy Now | |
Rapid Electronics
from US$10.68
|
274
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
274
in stock
|
Buy Now | |
Farnell
from US$13.47
|
220
in stock
|
Buy Now | |
Future Electronics
from US$10.64
|
-
|
Buy Now | |
Avnet America
from US$9.92
|
-
|
Buy Now | |
RS Americas
from US$11.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Plastic | Yes |
Number of Positions | 25 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 65 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Shell Size | 3 |
Shell Type | All Plastic |
Product Type | Connector |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hd-20 Rcpt 25P Ra 318 |Amp Te Connectivity 5745132-2 | Newark Electronics |
D-Sub Standard Connectors HD-20 RCPT 25P RA 318 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DB-25 Receptacle Through Hole | Distrelec |
D SUB CONNECTORS | Farnell |
HD20 Series 25 Position Right Angle Receptacle Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.74mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
HD-20 RCPT 25P RA 318, PCB D-Sub Connectors | TE Connectivity 5745132-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745132-2?
Additional datasheets, footprints and schematics for 5745132-2 are listed on our Part Details page. You can also find images and similar parts to 5745132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745132-2 fall under?
The 5745132-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745132-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745132-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745132-2 often in real-time on the comparison pages.
What if I can't find stock of 5745132-2?
You can fill out our help required form which you can use to request a quote for 5745132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.