Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$4.64
|
706
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
706
in stock
|
Buy Now | |
TE Store
from US$4.13
|
591
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
374
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
374
in stock
|
Buy Now | |
element14
from US$3.39
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
RS Americas
from US$3.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 32 |
---|---|
Number of Positions | 64 |
Board-to-Board Configuration | Vertical |
Rows Loaded | C, A |
Number of Signal Positions | 64 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
PCB Contact Termination Area Plating Material | Tin |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | .1 – .2µm, 3.97 – 7.87µin |
Contact Mating Area Plating Material Thickness | .03µm |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
PCB Thickness (Recommended) | 1.57mm |
Connector Height | .453in, 11.51mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Polymer - GF |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .13in, 3.3mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN 41612 Connectors PLUG 64P VERT TYPE R | Rapid Electronics |
ASSY,PIN,EUROCARD,TYPE R,LEAD- Connector & Housing Type: Plug Connector System: Wire-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 64 Plug Wire-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650933-5 | Internal Number: 5650933-5 | TE Connectivity | TE Store |
CONN, DIN 41612, PLUG, 64POS, 2.54MM | Farnell |
5650933-5 - Assy,pin,eurocard,type R,lead- Rohs Compliant: Yes |Amp Te Connectivity 5650933-5 | Newark Electronics |
Conn DIN 41612 PL 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY | element14 |
2.54 mm 64 Position Plug Vertical Through Hole Eurocard Type R Connector | Future Electronics |
Receptacle, Eurocard, Plug, Brass, 64, Polyester, Gray, PCB Mount, 0.130 in. | TE Connectivity 5650933-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 5650933-5?
Additional datasheets, footprints and schematics for 5650933-5 are listed on our Part Details page. You can also find images and similar parts to 5650933-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650933-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650933-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650933-5 fall under?
The 5650933-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650933-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650933-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650933-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650933-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 5650933-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650933-5 often in real-time on the comparison pages.
What if I can't find stock of 5650933-5?
You can fill out our help required form which you can use to request a quote for 5650933-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.