Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Rows Loaded | A, C |
---|---|
Number of Signal Positions | 64 |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Positions | 64 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Cross Section | .64 x .64mm, .025 x .025in |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polymer - GF |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector System | Board-to-Board |
DIN Size | Half |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .22in, 5.59mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 5536098-5?
Additional datasheets, footprints and schematics for 5536098-5 are listed on our Part Details page. You can also find images and similar parts to 5536098-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536098-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536098-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536098-5 fall under?
The 5536098-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536098-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536098-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536098-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536098-5 have stock available?
There is no stock from authorised distributors for 5536098-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536098-5 often in real-time on the comparison pages.
What if I can't find stock of 5536098-5?
You can fill out our help required form which you can use to request a quote for 5536098-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.