Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Standard |
---|---|
Weight per Piece | .358g |
Splice Material | Copper |
Insulation Sleeve Material | Vinyl |
Color Features | Red Stripes |
Plating Material | Tin |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Overall Length | 1.076in, 27.33mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Military Category | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Sealable | No |
Accessory Type | Splice |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Product Type | Splice |
Operating Temperature Range | 221°F, 105°C |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 55792-2 | Internal Number: 55792-2 | TE Connectivity | TE Store |
Pg Butt Splc 22-16Comm22-18Mil Rohs Compliant: Yes |Amp Te Connectivity 55792-2 | Newark Electronics |
Splices Terminal 16-22AWG Tin Tape | Avnet America |
Pg Butt Splc 22-16Comm22-18Mil | TE Connectivity 55792-2 | RS Americas |
Where can I find additional details, specifications and documents for a 55792-2?
Additional datasheets, footprints and schematics for 55792-2 are listed on our Part Details page. You can also find images and similar parts to 55792-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55792-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55792-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55792-2 fall under?
The 55792-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55792-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55792-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55792-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55792-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 55792-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55792-2 often in real-time on the comparison pages.
What if I can't find stock of 55792-2?
You can fill out our help required form which you can use to request a quote for 55792-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.