Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.50
|
15
in stock
|
Buy Now | |
TE Store
from US$6.72
|
1,541
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
368
in stock
|
Buy Now | |
Rapid Electronics
from US$8.30
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$6.50
|
200
in stock
|
Buy Now | |
Distrelec
from US$7.61
|
200
in stock
|
Buy Now | |
RS Americas
from US$8.23
|
8
in stock
|
Buy Now | |
Avnet America
-
|
368
in stock
|
Buy Now | |
Future Electronics
from US$5.08
|
-
|
Buy Now | |
element14
from US$6.12
|
-
|
Buy Now | |
Farnell
from US$8.55
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Ejection Latches | With |
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 57.4mm, 2.26in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .548in, 13.94mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 18 |
Packaging Method | Tray |
Connector Type | Header |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
A/L UNIV HDR 30P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 30 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499206-7 | Internal Number: 5499206-7 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 30 Position, 2.54Mm | Newark Electronics |
Headers&Wire Housings 100X100 HDR 2X015P VRT EJE | Rapid Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 30P VERT LG LAT | Distrelec |
WIRE BOARD HEADER 30POS 2.54MM | RS |
AMP-LATCH Series,2.54mm Pitch 30 Way 2 Row Straight PCB Header, Solder Term,1A | TE Connectivity 5499206-7 | RS Americas |
Conn Ejector Header HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH 30 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
WIRE-BOARD CONNECTOR, HEADER, 30 POSITIO | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Tail Length | 2.79mm |
Where can I find additional details, specifications and documents for a 5499206-7?
Additional datasheets, footprints and schematics for 5499206-7 are listed on our Part Details page. You can also find images and similar parts to 5499206-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499206-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499206-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499206-7 fall under?
The 5499206-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499206-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499206-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499206-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499206-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5499206-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499206-7 often in real-time on the comparison pages.
What if I can't find stock of 5499206-7?
You can fill out our help required form which you can use to request a quote for 5499206-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.