Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Multiple Stud |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | .0305in, .77mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 1.165in, 29.59mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | No |
Stud Size | #10 |
Shape Description | RING-059 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 6-8-10 Ring Terminal Product Type: Multiple Stud Size Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Multiple Stud Size Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 54773-1 | Internal Number: 54773-1 | TE Connectivity | TE Store |
Terminal,pidg R 12-10 6-8-10 |Amp Te Connectivity 54773-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 29.59mm 8.26mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 12-10 6-8-10 | TE Connectivity 54773-1 | RS Americas |
Where can I find additional details, specifications and documents for a 54773-1?
Additional datasheets, footprints and schematics for 54773-1 are listed on our Part Details page. You can also find images and similar parts to 54773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54773-1 fall under?
The 54773-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54773-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54773-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54773-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 54773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54773-1 often in real-time on the comparison pages.
What if I can't find stock of 54773-1?
You can fill out our help required form which you can use to request a quote for 54773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.