Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 30µin |
Mounting Post Length | .08in, 2.03mm |
Height Above PC Board | .5in, 12.7mm |
Grounding Pin Post Length | 2.03mm, .08in |
PCB Tail Length | .09in, 2.29mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
EMI & RFI Protection Type | PCB Ground |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
Panel Attachment Style | Rear Mount |
Operating Frequency | 11GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Box |
実装方法 | Box |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Jack,pcb,75 Ohm,nc |Amp Te Connectivity 5414907-3 | Newark Electronics |
Conn BNC F 75Ohm Solder RA Thru-Hole Gold | Avnet America |
JACK, PCB,75 OHM, NC, RF Plugs and Jacks | TE Connectivity 5414907-3 | RS Americas |
Special Order: JACK,PCB,75 OHM,NC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Jack & Right-Angle & 75 Ohm | Part Number: 5414907-3 | Internal Number: 5414907-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5414907-3?
Additional datasheets, footprints and schematics for 5414907-3 are listed on our Part Details page. You can also find images and similar parts to 5414907-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414907-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414907-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414907-3 fall under?
The 5414907-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414907-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414907-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414907-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414907-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5414907-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414907-3 often in real-time on the comparison pages.
What if I can't find stock of 5414907-3?
You can fill out our help required form which you can use to request a quote for 5414907-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.