Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
257
in stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
257
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
257
in stock
|
Buy Now | |
Distrelec
from US$3.18
|
257
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$3.79
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Insulation Support Sleeve Material | Copper |
Weight per Piece | 10g |
Plating Material | Tin-Lead |
Insulation Sleeve Material | PVF2 |
Class | 1 & 2 |
Contact Plating Material | Tin-Lead |
Terminal & Splice Type | Splice |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Barrel Inside Diameter (Min) | 3.28mm, .129in |
Government Qualified | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | Yes |
Product Type | Splice |
Serrated | Yes |
Sealable | No |
Splice Type | Butt Splice |
Splice Butt Pvf2 Pidg 12-10 Rohs Compliant: No |Amp Te Connectivity 53550-1 | Newark Electronics |
Terminals SPLICE BUTT 12-10AWG | Rapid Electronics |
TE Connectivity - AMP Splice BUTT PVF2 PIDG 12-10 | Distrelec |
Splice Terminal 10-12AWG 42.06mm Tin-Lead Loose Piece | Future Electronics |
Splice Butt Pvf2 PIDG, 12-10 | TE Connectivity 53550-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53550-1?
Additional datasheets, footprints and schematics for 53550-1 are listed on our Part Details page. You can also find images and similar parts to 53550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53550-1 fall under?
The 53550-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53550-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53550-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 53550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53550-1 often in real-time on the comparison pages.
What if I can't find stock of 53550-1?
You can fill out our help required form which you can use to request a quote for 53550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.