Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.842mm |
Wire Insulation Diameter | 5.842mm, .23in |
Stud Diameter | .255in, 6.48mm |
Overall Length | 32.741mm, 1.289in |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Insulated | Yes |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 52433-3?
Additional datasheets, footprints and schematics for 52433-3 are listed on our Part Details page. You can also find images and similar parts to 52433-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52433-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52433-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52433-3 fall under?
The 52433-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52433-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52433-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52433-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52433-3 have stock available?
Authorised distributors including Rapid Electronics and Avnet America have stock available or on a lead time for 52433-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52433-3 often in real-time on the comparison pages.
What if I can't find stock of 52433-3?
You can fill out our help required form which you can use to request a quote for 52433-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.