Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
827
in stock
|
Buy Now | |
TE Store
from US$0.23
|
18,389
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,026
in stock
|
Buy Now | |
element14
from US$0.19
|
4,026
in stock
|
Buy Now | |
Farnell
from US$0.26
|
4,026
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
1,322
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,322
in stock
|
Buy Now | |
SOS electronic
from US$0.29
|
290
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .475in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
PL 250 HOUSING BLACK NYLON Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 520961-1 | Internal Number: 520961-1 | TE Connectivity | TE Store |
Receptacle Housing, Positive Lock Conn | Newark Electronics |
RECEPTACLE HOUSING, POSITIVE LOCK CONN | element14 |
PL 250 HOUSING BLACK NYLON | Rapid Electronics |
TE Connectivity - AMP Housing PL 250 Housing BLACK NYLON | Distrelec |
Receptacle housing Positive Lock | RS |
Insulating Housing FASTON Receptacle 6,35mm Nylon Black | SOS electronic |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
CONNECTOR, PLUG, RECEPTACLE, 6.35MM, 1 POS | TE Connectivity 520961-1 | RS Americas |
250 POS LOCK HSG N BLK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | 6.35 (0.250) FAST-ON Receptacles |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 520961-1?
Additional datasheets, footprints and schematics for 520961-1 are listed on our Part Details page. You can also find images and similar parts to 520961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520961-1 fall under?
The 520961-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 520961-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520961-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 520961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520961-1 often in real-time on the comparison pages.
What if I can't find stock of 520961-1?
You can fill out our help required form which you can use to request a quote for 520961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.