Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0790319-3,
EJ0795-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,750
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
162,500
in stock
|
Buy Now | |
Boersig
from US$0.09
|
132,500
in stock
|
Buy Now | |
TE Store
from US$0.15
|
14,859
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
13,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
12,500
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,033
in stock
|
Buy Now | |
element14
from US$0.18
|
2,033
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,033
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
1,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
562
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 3.43 – 5.08mm, .135 – .2in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 22.2mm, .874in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 1250 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
POSITIVE LOCK MKI REC 12-10AWG | TTI Europe |
250 PL MKI REC. 12-10AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 790319-3 | Internal Number: 790319-3 | Alias Number: AMP-0-0790319-3 | TE Connectivity | TE Store |
Terminals RECPT 12-10 AWG Reel of 1250 | Rapid Electronics |
TE Connectivity 250 PL MKI REC. 12-10AWG PTBR Automotive | Distrelec |
POSITIVE LOCK,RECEPTACLE,12-10AWG,6.35MM | RS |
Contact, Socket, 12-10Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 12-10AWG, CRIMP | element14 |
RECEP 6,35 POSITIVE LOCK MK I | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Positive Lock Connectors Dimensions=6.35 x 0.81 mm Applies To Wire | Future Electronics |
POSITIVE LOCK RECEPTA, RECEP 6,35 POSITIVE LOCK MK I | TE Connectivity 790319-3 | RS Americas |
RECEP 6,35 POSITIVE LOCK MK I | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Positive Lock 250 Series Connectors |
Wire Size AWG Min | 12AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 790319-3?
Additional datasheets, footprints and schematics for 790319-3 are listed on our Part Details page. You can also find images and similar parts to 790319-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 790319-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 790319-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 790319-3 fall under?
The 790319-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 790319-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 790319-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 790319-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 790319-3 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 790319-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 790319-3 often in real-time on the comparison pages.
What if I can't find stock of 790319-3?
You can fill out our help required form which you can use to request a quote for 790319-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.