Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
75,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
46,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
28,125
in stock
|
Buy Now | |
TE Store
from US$0.20
|
23,169
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
9,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,172
in stock
|
Buy Now | |
element14
from US$0.31
|
4,172
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,172
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
82
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .135 – .195in, 3.43 – 4.95mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | .886in, 22.5mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | Only use with Type A Housings P/N 154719, or 154719-1. This receptacle has a smaller release latch and is designed for those Low Profile Housings |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Positive Lock Series AWG 18-14 Non-Insulated Push In Receptacle Assembly | Future Electronics |
REC 250 POSLOK 18-14 0157TPBR | TTI Europe |
REC 250 POSLOK 18-14 0157TPBR | Heilind Electronics |
250 PL MKI REC. 18-14AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63812-1 | Internal Number: 63812-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Female Quick Disconnect, Mk I Series, 0.25" X 0.032", 6.35Mm X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 63812-1 | Newark Electronics |
TERMINAL, CRIMP, FEMALE 0.25IN | element14 |
TERMINAL, CRIMP, FEMALE 0.25IN | Farnell |
Posi Lock .250,Contact,Rcp,0.80-2.00mm² | RS |
Quick Disconnect Terminal 14-18AWG RCP 22.5mm 7.44mm Tin Strip on Reel | Avnet America |
Positive Lock .250 Mk I Series Crimp RECP,6.35x0.81mm,18 to 14 AWG, Tin Plated | TE Connectivity 63812-1 | RS Americas |
250 PL MKI REC. 18-14AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | MK I Series |
RoHS: | Unknown |
Product Range | MK I Series |
---|---|
Contact Gender | - |
Contact Termination Type | - |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | - |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Tab Size - Imperial | 0.25" x 0.032" |
Tab Size - Metric | 6.35mm x 0.81mm |
Terminal Material | Brass |
Terminal Type | Female Quick Disconnect |
Where can I find additional details, specifications and documents for a 63812-1?
Additional datasheets, footprints and schematics for 63812-1 are listed on our Part Details page. You can also find images and similar parts to 63812-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63812-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63812-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63812-1 fall under?
The 63812-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63812-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63812-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63812-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63812-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 63812-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63812-1 often in real-time on the comparison pages.
What if I can't find stock of 63812-1?
You can fill out our help required form which you can use to request a quote for 63812-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.