Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,800
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
145,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
63,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
16,279
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
12,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
7,279
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
6,000
in stock
|
Buy Now | |
element14
from US$0.14
|
5,195
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,085
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,500
in stock
|
Buy Now | |
Power and Signal Group
-
|
4,500
in stock
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .886in, 22.5mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.4 – 3.2mm, .094 – .126in |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | FLK |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FMALE CONTACT MARK I AWG18-14 | TTI Europe |
POSITIVE LOK RECEPTACLE | Heilind Electronics |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.08mm2 | Distrelec |
PL 250 REC 0.7-2.0 MM2 0.406 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 154718-3 | Internal Number: 154718-3 | TE Connectivity | TE Store |
154718-3 Rohs Compliant: Yes |Amp Te Connectivity 154718-3 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 22.5mm 7.37mm Tin Strip | Avnet America |
POSITIVE LOCK RECEPTA, POSITIVE LOK RECEPTACLE | TE Connectivity 154718-3 | RS Americas |
Positive lock,receptacle,18-14awg,6.35mm | RS |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
CONTACT, SOCKET, 18-14AWG, CRIMP | Farnell |
14-18 AWG Female Crimp 0.250 (6.35mm) Non-Insulated Quick Connect Connector" | Future Electronics |
POSITIVE LOK RECEPTACLE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Positive Lock 250 Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 154718-3?
Additional datasheets, footprints and schematics for 154718-3 are listed on our Part Details page. You can also find images and similar parts to 154718-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154718-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154718-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154718-3 fall under?
The 154718-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154718-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154718-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 154718-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154718-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 154718-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154718-3 often in real-time on the comparison pages.
What if I can't find stock of 154718-3?
You can fill out our help required form which you can use to request a quote for 154718-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.