Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.76
|
1,547
in stock
|
Buy Now | |
Powell Electronics
from US$1.72
|
40,180
in stock
|
Buy Now | |
Rapid Electronics
from US$1.21
|
746
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
746
in stock
|
Buy Now | |
Farnell
from US$1.25
|
600
in stock
|
Buy Now | |
TE Store
from US$2.07
|
563
in stock
|
Buy Now | |
Heilind Electronics
from US$1.68
|
255
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.68
|
76
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
72
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Conductors | 8 |
---|---|
Number of Positions | 8 |
Housing Material | Polycarbonate GF |
Housing Color | Smoke Gray |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Product Type | Accessory |
Connector Style | Plug |
Receptacle Configuration | Standard |
Cable Type | Round |
Accessory Type | Bottom Shield |
Bottom Shield, Plug, 8Pos, Grey | Newark Electronics |
Modular Conn/Ethernet Conn 8 SDL RND BOTTOM | Rapid Electronics |
BOTTOM SHIELD, FERRULE | Farnell |
8 SDL RND SHIELD,BTTM,BULK PKG Connector Cover Type: Shield (Lower) Number of Positions: 8 Shield (Lower) 8 | Sdl Adapters & Shield | Part Number: 520465-1 | Internal Number: 520465-1 | TE Connectivity | TE Store |
8 SDL RND SHIELDBTTMBULK PKG | Heilind Electronics |
Smoke Gray Polycarbonate 8 Position Bottom Shield Plug | Future Electronics |
Connector Accessories Bottom Shield Plug 8 POS Smoke Gray Polycarbonate Bulk | Avnet America |
Shield Bottom 8 conductor Grey SDL | TE Connectivity 520465-1 | RS Americas |
SHELL, SDL, BOTTOM HALF, 8WAY | element14 |
Where can I find additional details, specifications and documents for a 520465-1?
Additional datasheets, footprints and schematics for 520465-1 are listed on our Part Details page. You can also find images and similar parts to 520465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520465-1 fall under?
The 520465-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Adapters & Shields.
Can I view similar or alternative parts?
You can view similar parts to 520465-1 when available in the SDL Adapters & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520465-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 520465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520465-1 often in real-time on the comparison pages.
What if I can't find stock of 520465-1?
You can fill out our help required form which you can use to request a quote for 520465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.