Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.97
|
1,567
in stock
|
Buy Now | |
Powell Electronics
from US$1.95
|
2,021
in stock
|
Buy Now | |
TE Store
from US$2.32
|
1,766
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
1,567
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
1,567
in stock
|
Buy Now | |
Farnell
from US$1.46
|
1,275
in stock
|
Buy Now | |
Heilind Electronics
from US$1.90
|
240
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.90
|
72
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Material | Thermoplastic Rubber |
---|---|
Boot Color | Black |
Number of Positions | 8 |
Number of Conductors | 8 |
Housing Material | Polycarbonate |
Agency/Standard | CSA, UL |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Cable Type | Round |
Connector Style | Plug |
Accessory Type | Boot |
Product Type | Accessory |
Receptacle Configuration | Standard |
8 SDL RND PLUG BOOT,BULK PKG Strain Relief Accessory Type: Boot Primary Product Material: Thermoplastic Rubber Primary Product Color: Black Number of Positions: 8 Packaging Method: Loose Piece Boot Thermoplastic Rubber Black 8 | Connector Strain Relief | Part Number: 520853-1 | Internal Number: 520853-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 8 Rnd Plug Boot |Amp Te Connectivity 520853-1 | Newark Electronics |
Modular Conn/Ethernet Conn 8 RND PLUG BOOT | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
8 SDL RND PLUG BOOTBULK PKG | Heilind Electronics |
Black Thermoplastic Rubber Polycarbonate 8 Position Round Cable Boot Plug | Future Electronics |
Connector Accessories Boot Black Thermoplastic Bulk | Avnet America |
SDL,36/50Series, round plug boot,8way | TE Connectivity 520853-1 | RS Americas |
Where can I find additional details, specifications and documents for a 520853-1?
Additional datasheets, footprints and schematics for 520853-1 are listed on our Part Details page. You can also find images and similar parts to 520853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520853-1 fall under?
The 520853-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Boots & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 520853-1 when available in the SDL Boots & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520853-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 520853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520853-1 often in real-time on the comparison pages.
What if I can't find stock of 520853-1?
You can fill out our help required form which you can use to request a quote for 520853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.