Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.99
|
No stock
|
Buy Now | |
TE Store
from US$2.63
|
1,539
in stock
|
Buy Now | |
Heilind Electronics
from US$2.26
|
716
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.26
|
238
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now | |
Boersig
from US$2.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Plating Finish | Bright |
---|---|
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Number of Conductors | 8 |
Number of Positions | 8 |
Cable Outside Diameter | 5.69 – 6.2mm, .224 – .244in |
Housing Material | Polycarbonate |
Housing Color | Smoke Gray |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Quantity | 1 |
Packaging Method | Bulk |
Product Type | Accessory |
Accessory Type | Ferrule |
Receptacle Configuration | Standard |
Connector Style | Plug |
Cable Type | Round |
8 SDL FERRULE,BULK PKG Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Number of Positions: 8 Packaging Method: Bulk Packaging Quantity: 1 Ferrule Copper 8 Bulk | Connector Strain Relief | Part Number: 520437-1 | Internal Number: 520437-1 | TE Connectivity | TE Store |
8 SDL FERRULEBULK PKG | Heilind Electronics |
8 Sdl Ferrule,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 520437-1 | Newark Electronics |
8 Position SDL (Shielded Data Link) Ferrule Connector | Future Electronics |
Cable Accessories Ferrule Polycarbonate Somke Gray Bulk | Avnet America |
Ferrule 8 conductor Grey SDL | TE Connectivity 520437-1 | RS Americas |
FERRULE, 5.69-6.20MM CABLE | element14 |
Where can I find additional details, specifications and documents for a 520437-1?
Additional datasheets, footprints and schematics for 520437-1 are listed on our Part Details page. You can also find images and similar parts to 520437-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520437-1 fall under?
The 520437-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 520437-1 when available in the SDL Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520437-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520437-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520437-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 520437-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520437-1 often in real-time on the comparison pages.
What if I can't find stock of 520437-1?
You can fill out our help required form which you can use to request a quote for 520437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.