Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.51
|
2,923
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
2,923
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
2,923
in stock
|
Buy Now | |
Farnell
from US$1.61
|
2,350
in stock
|
Buy Now | |
Heilind Electronics
from US$1.71
|
647
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.71
|
215
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
TE Store
from US$2.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Conductors | 8 |
Housing Material | Polycarbonate GF |
Housing Color | Smoke Gray |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Receptacle Configuration | Standard |
Accessory Type | Top Shield |
Connector Style | Plug |
Product Type | Accessory |
Cable Type | Round |
Modular Conn/Ethernet Conn 8 Sdl Rnd Shield |Amp Te Connectivity 520464-1 | Newark Electronics |
Modular Conn/Ethernet Conn 8 SDL RND SHIELD | Rapid Electronics |
TOP SHIELD, 8POS CONNECTOR, STEEL | Farnell |
8 SDL RND SHIELDTOPBULK PKG | Heilind Electronics |
8 Position Polycarbonate Smoke Gray Top Shield Plug Cover | Future Electronics |
Connector Accessories Top Shield Plug 8 POS Polycarbonate Smoke Gray Bulk | Avnet America |
Shield Top 8 conductor Grey SDL | TE Connectivity 520464-1 | RS Americas |
SHELL, SDL, TOP HALF, 8WAY | element14 |
8 SDL RND SHIELD,TOP,BULK PKG Connector Cover Type: Shield (Upper) Number of Positions: 8 Shield (Upper) 8 | Connector Cap & Cover | Part Number: 520464-1 | Internal Number: 520464-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 520464-1?
Additional datasheets, footprints and schematics for 520464-1 are listed on our Part Details page. You can also find images and similar parts to 520464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520464-1 fall under?
The 520464-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Adapters & Shields.
Can I view similar or alternative parts?
You can view similar parts to 520464-1 when available in the SDL Adapters & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520464-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 520464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520464-1 often in real-time on the comparison pages.
What if I can't find stock of 520464-1?
You can fill out our help required form which you can use to request a quote for 520464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.